Vishay Precision Group Aluminum Electrolytic Capacitors 601D487G040FP3

Description
480µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
480µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D487G040FP3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D487G040FP3-ND
Aluminum Electrolytic Capacitors 601D487G040FP3-ND
480µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

480µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D487G040FP3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D487G040FP3
Capacitors - Aluminum Electrolytic Capacitors 601D487G040FP3
CAP ALUM 480UF 40V AXIAL

CAP ALUM 480UF 40V AXIAL

Supplier's Site
480Uf 40V 16X68 105 Axi Vishay - 83K7566 - Newark, An Avnet Company
Chicago, IL, United States
480Uf 40V 16X68 105 Axi Vishay
83K7566
480Uf 40V 16X68 105 Axi Vishay 83K7566
480uF 40V 16x68 105 Axi

480uF 40V 16x68 105 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 601D487G040FP3-ND 601D487G040FP3 83K7566
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 480Uf 40V 16X68 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 480 microF 480 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details