Vishay Precision Group Aluminum Electrolytic Capacitors 601D437G040JE7

Description
430µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
430µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D437G040JE7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D437G040JE7-ND
Aluminum Electrolytic Capacitors 601D437G040JE7-ND
430µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

430µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
430Uf 40V 26X30 105 Axi Vishay - 66C9364 - Newark, An Avnet Company
Chicago, IL, United States
430Uf 40V 26X30 105 Axi Vishay
66C9364
430Uf 40V 26X30 105 Axi Vishay 66C9364
430uF 40V 26x30 105 Axi

430uF 40V 26x30 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 601D437G040JE7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D437G040JE7
Capacitors - Aluminum Electrolytic Capacitors 601D437G040JE7
CAP ALUM 430UF 40V AXIAL

CAP ALUM 430UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 601D437G040JE7-ND 66C9364 601D437G040JE7
Product Name Aluminum Electrolytic Capacitors 430Uf 40V 26X30 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 430 microF 430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details