Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D297F200JT1

Description
290µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
290µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D297F200JT1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D297F200JT1-ND
Aluminum Electrolytic Capacitors 601D297F200JT1-ND
290µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

290µF 200V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
290Uf 200V 26X95 105 Axi Vishay - 43K9955 - Newark, An Avnet Company
Chicago, IL, United States
290Uf 200V 26X95 105 Axi Vishay
43K9955
290Uf 200V 26X95 105 Axi Vishay 43K9955
290uF 200V 26x95 105 Axi

290uF 200V 26x95 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 601D297F200JT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D297F200JT1
Capacitors - Aluminum Electrolytic Capacitors 601D297F200JT1
CAP ALUM 290UF 200V AXIAL

CAP ALUM 290UF 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 601D297F200JT1-ND 43K9955 601D297F200JT1
Product Name Aluminum Electrolytic Capacitors 290Uf 200V 26X95 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 290 microF 290 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details