Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D187F250HP1

Description
180µF 250V Aluminum Electrolytic Capacitors Axial, Can 574mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 250V Aluminum Electrolytic Capacitors Axial, Can 574mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D187F250HP1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D187F250HP1-ND
Aluminum Electrolytic Capacitors 601D187F250HP1-ND
180µF 250V Aluminum Electrolytic Capacitors Axial, Can 574mOhm @ 120Hz 2000 Hrs @ 105°C

180µF 250V Aluminum Electrolytic Capacitors Axial, Can 574mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D187F250HP1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D187F250HP1
Capacitors - Aluminum Electrolytic Capacitors 601D187F250HP1
CAP ALUM 180UF 250V AXIAL

CAP ALUM 180UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 601D187F250HP1-ND 601D187F250HP1
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers