Vishay Precision Group Aluminum Electrolytic Capacitors 601D148G040HS1

Description
1400µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1400µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D148G040HS1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D148G040HS1-ND
Aluminum Electrolytic Capacitors 601D148G040HS1-ND
1400µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

1400µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D148G040HS1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D148G040HS1
Capacitors - Aluminum Electrolytic Capacitors 601D148G040HS1
CAP ALUM 1400UF 40V AXIAL

CAP ALUM 1400UF 40V AXIAL

Supplier's Site
1400Uf 40V 30X81 105 Axi Vishay - 83K7473 - Newark, An Avnet Company
Chicago, IL, United States
1400Uf 40V 30X81 105 Axi Vishay
83K7473
1400Uf 40V 30X81 105 Axi Vishay 83K7473
1400uF 40V 30x81 105 Axi

1400uF 40V 30x81 105 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 601D148G040HS1-ND 601D148G040HS1 83K7473
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1400Uf 40V 30X81 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF 1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details