Vishay Precision Group Aluminum Electrolytic Capacitors 601D128G015FL1

Description
1200µF 15V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 15V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D128G015FL1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D128G015FL1-ND
Aluminum Electrolytic Capacitors 601D128G015FL1-ND
1200µF 15V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

1200µF 15V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
1200Uf 15V 16X55 105 Axi Vishay - 31K8984 - Newark, An Avnet Company
Chicago, IL, United States
1200Uf 15V 16X55 105 Axi Vishay
31K8984
1200Uf 15V 16X55 105 Axi Vishay 31K8984
1200uF 15V 16x55 105 Axi

1200uF 15V 16x55 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 601D128G015FL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D128G015FL1
Capacitors - Aluminum Electrolytic Capacitors 601D128G015FL1
CAP ALUM 1200UF 15V AXIAL

CAP ALUM 1200UF 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 601D128G015FL1-ND 31K8984 601D128G015FL1
Product Name Aluminum Electrolytic Capacitors 1200Uf 15V 16X55 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details