Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D108G010GE2

Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D108G010GE2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D108G010GE2-ND
Aluminum Electrolytic Capacitors 601D108G010GE2-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D108G010GE2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D108G010GE2
Capacitors - Aluminum Electrolytic Capacitors 601D108G010GE2
CAP ALUM 1000UF 10V AXIAL

CAP ALUM 1000UF 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 601D108G010GE2-ND 601D108G010GE2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details