Vishay Precision Group Sensor Cable, 4 Position, 0.25M; Connector Type A Vishay 601-1056-000

Description
SENSOR CABLE, 4 POSITION, 0.25M; Connector Type A:Molex KK Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:250mm; Cable Length - Imperial:9.842"; Product Range:-; Cable Length:0.25m RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, 4 POSITION, 0.25M; Connector Type A:Molex KK Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:250mm; Cable Length - Imperial:9.842"; Product Range:-; Cable Length:0.25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 4 Position, 0.25M; Connector Type A Vishay - 20M2167 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4 Position, 0.25M; Connector Type A Vishay
20M2167
Sensor Cable, 4 Position, 0.25M; Connector Type A Vishay 20M2167
SENSOR CABLE, 4 POSITION, 0.25M; Connector Type A:Molex KK Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:250mm; Cable Length - Imperial:9.842"; Product Range:-; Cable Length:0.25m RoHS Compliant: Yes

SENSOR CABLE, 4 POSITION, 0.25M; Connector Type A:Molex KK Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:250mm; Cable Length - Imperial:9.842"; Product Range:-; Cable Length:0.25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20M2167
Product Name Sensor Cable, 4 Position, 0.25M; Connector Type A Vishay
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details