Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D566F075DG4

Description
56µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.64Ohm @ 120Hz
Request a Quote Datasheet
Description
56µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.64Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D566F075DG4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D566F075DG4-ND
Aluminum Electrolytic Capacitors 600D566F075DG4-ND
56µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.64Ohm @ 120Hz

56µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.64Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D566F075DG4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D566F075DG4
Capacitors - Aluminum Electrolytic Capacitors 600D566F075DG4
CAP ALUM 56UF 75V AXIAL

CAP ALUM 56UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D566F075DG4-ND 600D566F075DG4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details