Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D476F030KD4

Description
47µF 30V Aluminum Electrolytic Capacitors Axial, Can 3.06Ohm @ 120Hz
Request a Quote Datasheet
Description
47µF 30V Aluminum Electrolytic Capacitors Axial, Can 3.06Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D476F030KD4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D476F030KD4-ND
Aluminum Electrolytic Capacitors 600D476F030KD4-ND
47µF 30V Aluminum Electrolytic Capacitors Axial, Can 3.06Ohm @ 120Hz

47µF 30V Aluminum Electrolytic Capacitors Axial, Can 3.06Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D476F030KD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D476F030KD4
Capacitors - Aluminum Electrolytic Capacitors 600D476F030KD4
CAP ALUM 47UF 30V AXIAL

CAP ALUM 47UF 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D476F030KD4-ND 600D476F030KD4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details