Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D277F050DX4

Description
270µF 50V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 120Hz
Request a Quote Datasheet
Description
270µF 50V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D277F050DX4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D277F050DX4-ND
Aluminum Electrolytic Capacitors 600D277F050DX4-ND
270µF 50V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 120Hz

270µF 50V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D277F050DX4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D277F050DX4
Capacitors - Aluminum Electrolytic Capacitors 600D277F050DX4
CAP ALUM 270UF 50V AXIAL

CAP ALUM 270UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D277F050DX4-ND 600D277F050DX4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730290 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details