Vishay Intertechnology, Inc. 22uF 250V 5.75 Ohm Capacitor 600D226F250DL4

Description
Cap Aluminum Lytic 22uF 250V -10% to 50% (9.53 X 55.5mm) Axial 5.75 Ohm 121mA 2000h 125°C Product overview: 600D226F250DL4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 5.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 5.75 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D226F250DL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 250V -10% to 50% (9.53 X 55.5mm) Axial 5.75 Ohm 121mA 2000h 125°C Product overview: 600D226F250DL4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 5.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 5.75 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D226F250DL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 250V 5.75 Ohm Capacitor
58-600D226F250DL4
22uF 250V 5.75 Ohm Capacitor 58-600D226F250DL4
Cap Aluminum Lytic 22uF 250V -10% to 50% (9.53 X 55.5mm) Axial 5.75 Ohm 121mA 2000h 125°C Product overview: 600D226F250DL4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 5.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 5.75 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D226F250DL4 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 250V -10% to 50% (9.53 X 55.5mm) Axial 5.75 Ohm 121mA 2000h 125°C Product overview: 600D226F250DL4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 5.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 5.75 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D226F250DL4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 718-600D226F250DL4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-600D226F250DL4-ND
Aluminum Electrolytic Capacitors 718-600D226F250DL4-ND
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 5.75Ohm @ 120Hz

22µF 250V Aluminum Electrolytic Capacitors Axial, Can 5.75Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1350640-600D226F250DL4 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1350640-600D226F250DL4
Capacitors - Aluminum Electrolytic Capacitors 1350640-600D226F250DL4
Win Source Part Number: 1350640-600D226F250D L4 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 600D Package: Tray Size / Dimension: 0.375" Dia x 2.187" L (9.53mm x 55.56mm) Applications: General Purpose Standard Package: 85 Capacitance: 22 µF Tolerance: -10%, +50% Voltage - Rated: 250 V ESR (Equivalent Series Resistance): 5.75Ohm @ 120Hz Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 121 mA @ 120 Hz Ripple Current @ High Frequency: 169.4 mA @ 1 kHz

Win Source Part Number: 1350640-600D226F250DL4
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 600D
Package: Tray
Size / Dimension: 0.375" Dia x 2.187" L (9.53mm x 55.56mm)
Applications: General Purpose
Standard Package: 85
Capacitance: 22 µF
Tolerance: -10%, +50%
Voltage - Rated: 250 V
ESR (Equivalent Series Resistance): 5.75Ohm @ 120Hz
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 121 mA @ 120 Hz
Ripple Current @ High Frequency: 169.4 mA @ 1 kHz

Buy Now Datasheet
Cap, 22Uf, 250V, Alu Elec, Axial; Capacitance Vishay - 66C9295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 250V, Alu Elec, Axial; Capacitance Vishay
66C9295
Cap, 22Uf, 250V, Alu Elec, Axial; Capacitance Vishay 66C9295
CAP, 22UF, 250V, ALU ELEC, AXIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, 22UF, 250V, ALU ELEC, AXIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D226F250DL4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D226F250DL4
Capacitors - Aluminum Electrolytic Capacitors 600D226F250DL4
CAP ALUM 22UF 250V AXIAL

CAP ALUM 22UF 250V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-600D226F250DL4 718-600D226F250DL4-ND 1350640-600D226F250DL4 66C9295 600D226F250DL4
Product Name 22uF 250V 5.75 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 22Uf, 250V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers