Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D226F150DJ5

Description
22µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.75Ohm @ 120Hz
Request a Quote Datasheet
Description
22µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.75Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D226F150DJ5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D226F150DJ5-ND
Aluminum Electrolytic Capacitors 600D226F150DJ5-ND
22µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.75Ohm @ 120Hz

22µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.75Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D226F150DJ5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D226F150DJ5
Capacitors - Aluminum Electrolytic Capacitors 600D226F150DJ5
CAP ALUM 22UF 150V AXIAL

CAP ALUM 22UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D226F150DJ5-ND 600D226F150DJ5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details