Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D156F250DJ4

Description
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 8.23Ohm @ 120Hz
Request a Quote Datasheet
Description
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 8.23Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D156F250DJ4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D156F250DJ4-ND
Aluminum Electrolytic Capacitors 600D156F250DJ4-ND
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 8.23Ohm @ 120Hz

15µF 250V Aluminum Electrolytic Capacitors Axial, Can 8.23Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D156F250DJ4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D156F250DJ4
Capacitors - Aluminum Electrolytic Capacitors 600D156F250DJ4
CAP ALUM 15UF 250V AXIAL

CAP ALUM 15UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D156F250DJ4-ND 600D156F250DJ4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details