TVS Diode 5kW Unidirectional 9V 10V 15.4V Axial P600 Product overview: 5KP90A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9V, 10V, 15.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9V, 10V, 15.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP90A-E3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 90VWM 146VC P600
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5KP90A-E3/73 | 5KP90A-E3/73 |
| Product Name | 9V 10V 15.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Ammo Pack | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |