146V Clamp 34.2A Ipp Tvs Diode Through Hole P600
146V Clamp 34.2A Ipp Tvs Diode Through Hole P600
TVS DIODE 90VWM 146VC P600
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 5KP90A-E3/54GITR-ND | 5KP90A-E3/54 | 78K4303 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,90V V(Rwm),axial-9.1 Vishay |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 146 volts | 146 volts |