Manufacturer: Vishay
Win Source Part Number: 1006428-5KP9.0A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 325A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
TVS DIODE 9VWM 15.4VC P600 Product overview: 5KP9.0A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP9.0A-E3/54 can be used for catalog matching and distributor lookup.
15.4V Clamp 325A Ipp Tvs Diode Through Hole P600
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 9VWM 15.4VC P600
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006428-5KP9.0A-E3/54 | 144-5KP9.0A-E3/54 | 5KP9.0A-E3/54-ND | 78K4294 | 5KP9.0A-E3/54 |
| Product Name | TVS - TVS - Diodes - 5KP9.0A-E3/54 | TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,9V V(Rwm),axial-9.1 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | P600 | Tape & Reel (TR) | P600, Axial | P600 | |
| VWM | 9 volts | ||||
| IPPM | 325 amps | ||||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | ||
| VBR | 10 volts | 10 volts | 10 volts |