Vishay Precision Group Capacitor Ceramic, 0.1Uf, 600V, Z5U +80 -20%; Product Range Vishay 5HKP10

Description
CAPACITOR CERAMIC, 0.1UF, 600V, Z5U +80 -20%; Product Range:-; Capacitance:0.1µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:EachRoHS Compliant: No
Description
CAPACITOR CERAMIC, 0.1UF, 600V, Z5U +80 -20%; Product Range:-; Capacitance:0.1µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:EachRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Uf, 600V, Z5U +80 -20%; Product Range Vishay - 81F2071 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 600V, Z5U +80 -20%; Product Range Vishay
81F2071
Capacitor Ceramic, 0.1Uf, 600V, Z5U +80 -20%; Product Range Vishay 81F2071
CAPACITOR CERAMIC, 0.1UF, 600V, Z5U +80 -20%; Product Range:-; Capacitance:0.1µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:EachRoHS Compliant: No

CAPACITOR CERAMIC, 0.1UF, 600V, Z5U +80 -20%; Product Range:-; Capacitance:0.1µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:EachRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F2071
Product Name Capacitor Ceramic, 0.1Uf, 600V, Z5U +80 -20%; Product Range Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers