Vishay Precision Group Capacitor Ceramic, 0.01Uf, 600V; Product Range Vishay 5GASS10

Description
CAPACITOR CERAMIC, 0.01UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.01µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:Each; Capacitor Dielectric Type:Ceramic; Features:Low-Voltage RoHS Compliant: No
Description
CAPACITOR CERAMIC, 0.01UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.01µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:Each; Capacitor Dielectric Type:Ceramic; Features:Low-Voltage RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.01Uf, 600V; Product Range Vishay - 46F5592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.01Uf, 600V; Product Range Vishay
46F5592
Capacitor Ceramic, 0.01Uf, 600V; Product Range Vishay 46F5592
CAPACITOR CERAMIC, 0.01UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.01µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:Each; Capacitor Dielectric Type:Ceramic; Features:Low-Voltage RoHS Compliant: No

CAPACITOR CERAMIC, 0.01UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.01µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Packaging:Each; Capacitor Dielectric Type:Ceramic; Features:Low-Voltage RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F5592
Product Name Capacitor Ceramic, 0.01Uf, 600V; Product Range Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers