Vishay Precision Group Capacitor Ceramic, 0.05Uf, 600V; Product Range Vishay 5GAS50

Description
CAPACITOR CERAMIC, 0.05UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.05µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: No
Description
CAPACITOR CERAMIC, 0.05UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.05µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.05Uf, 600V; Product Range Vishay - 18F2732 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.05Uf, 600V; Product Range Vishay
18F2732
Capacitor Ceramic, 0.05Uf, 600V; Product Range Vishay 18F2732
CAPACITOR CERAMIC, 0.05UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.05µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: No

CAPACITOR CERAMIC, 0.05UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.05µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F2732
Product Name Capacitor Ceramic, 0.05Uf, 600V; Product Range Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers