Tantalum Cap 470uF 6.3V 10% SMD 30mR 125C Product overview: 597D477X96R3E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X96R3E2T can be used for catalog matching and distributor lookup.
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
CAPACITOR TANT, 470UF, ±10%, 6.3V, 10%, SMD; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.7A RoHS Compliant: Yes
CAP TANT 470UF 10% 6.3V 2917
CAP TANT 470UF 10% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-597D477X96R3E2T | 718-1400-6-ND | 718-1400-2-ND | 88K9607 | 597D477X96R3E2T | 597D477X96R3E2T |
| Product Name | SMD 470uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 470Uf, ±10%, 6.3V, 10%, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |