Vishay Intertechnology, Inc. Tantalum Capacitors 597D477X9010E2T

Description
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1399-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1399-1-ND
Tantalum Capacitors 718-1399-1-ND
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1399-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1399-2-ND
Tantalum Capacitors 718-1399-2-ND
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1399-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1399-6-ND
Tantalum Capacitors 718-1399-6-ND
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1192287-597D477X9010E2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1192287-597D477X9010E2T
Capacitors - Tantalum Capacitors 1192287-597D477X9010E2T
Win Source Part Number: 1192287-597D477X9010 E2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.173" (4.40mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 28mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.173" W (7.60mm x 4.40mm) Alternative Parts (Cross-Reference): 597D477X9010E2T.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1399-1,718-1399- 2,718-1399-6,597D477 X9010E2T-ND

Win Source Part Number: 1192287-597D477X9010E2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 597D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.173" (4.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 28mOhm
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.173" W (7.60mm x 4.40mm)
Alternative Parts (Cross-Reference): 597D477X9010E2T.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1399-1,718-1399-2,718-1399-6,597D477X9010E2T-ND

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V Capacitor
59-597D477X9010E2T
SMD 470uF 10V Capacitor 59-597D477X9010E2T
470uF 10V Tantalum Capacitor, 28mR ESR, 125C, SMD, 10% Product overview: 597D477X9010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X9010E2T can be used for catalog matching and distributor lookup.

470uF 10V Tantalum Capacitor, 28mR ESR, 125C, SMD, 10% Product overview: 597D477X9010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X9010E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D477X9010E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D477X9010E2T
Tantalum Capacitors 597D477X9010E2T
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 597D477X9010E2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D477X9010E2T
Tantalum Capacitors 597D477X9010E2T
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D477X9010E2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D477X9010E2T
Capacitors - Tantalum Capacitors 597D477X9010E2T
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1399-1-ND 718-1399-6-ND 1192287-597D477X9010E2T 59-597D477X9010E2T 597D477X9010E2T 597D477X9010E2T 597D477X9010E2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 470uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers