Vishay Intertechnology, Inc. Tantalum Capacitors 597D477X0004V2T

Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D477X0004V2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
597D477X0004V2T-ND
Tantalum Capacitors 597D477X0004V2T-ND
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 30mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D477X0004V2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D477X0004V2T
Tantalum Capacitors 597D477X0004V2T
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 4 V, 3017 [7543 Metric] Rohs Compliant Vishay - 97M3493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 4 V, 3017 [7543 Metric] Rohs Compliant Vishay
97M3493
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 4 V, 3017 [7543 Metric] Rohs Compliant Vishay 97M3493
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 470 F, 20%, 4 V, 3017 [7543 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 470 F, 20%, 4 V, 3017 [7543 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 597D477X0004V2T-ND 597D477X0004V2T 97M3493
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 4 V, 3017 [7543 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers