Vishay Intertechnology, Inc. SMD 47uF 50V Capacitor 597D476X9050Z8T

Description
47uF 50V Tantalum Cap, 240mR ESR, 125C, SMD, 3024 Product overview: 597D476X9050Z8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9050Z8T can be used for catalog matching and distributor lookup.
Request a Quote
Description
47uF 50V Tantalum Cap, 240mR ESR, 125C, SMD, 3024 Product overview: 597D476X9050Z8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9050Z8T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1193384-597D476X9050Z8T is a solid tantalum chip capacitor from the TANTAMOUNT,Ñ¢ series. It features a capacitance of 47 OºF with a voltage rating of 50 V and a tolerance of ±10%. The capacitor has an equivalent series resistance (ESR) of 240 mΩ and is designed for surface mount applications. It operates within a temperature range of -55 °C to +125 °C, making it suitable for a variety of environments. The component is conformal coated and packaged in tape and reel format, with a maximum height of 0.252 inches (6.40 mm) and dimensions of 0.299 inches by 0.236 inches (7.60 mm x 6.00 mm). It is classified as moisture sensitivity level 2A, indicating a moderate sensitivity to moisture. This capacitor is RoHS non-compliant, which may be a consideration for projects requiring compliance with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1193384-597D476X9050Z8T is a solid tantalum chip capacitor from the TANTAMOUNT,Ñ¢ series. It features a capacitance of 47 OºF with a voltage rating of 50 V and a tolerance of ±10%. The capacitor has an equivalent series resistance (ESR) of 240 mΩ and is designed for surface mount applications. It operates within a temperature range of -55 °C to +125 °C, making it suitable for a variety of environments. The component is conformal coated and packaged in tape and reel format, with a maximum height of 0.252 inches (6.40 mm) and dimensions of 0.299 inches by 0.236 inches (7.60 mm x 6.00 mm). It is classified as moisture sensitivity level 2A, indicating a moderate sensitivity to moisture. This capacitor is RoHS non-compliant, which may be a consideration for projects requiring compliance with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 50V Capacitor
59-597D476X9050Z8T
SMD 47uF 50V Capacitor 59-597D476X9050Z8T
47uF 50V Tantalum Cap, 240mR ESR, 125C, SMD, 3024 Product overview: 597D476X9050Z8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9050Z8T can be used for catalog matching and distributor lookup.

47uF 50V Tantalum Cap, 240mR ESR, 125C, SMD, 3024 Product overview: 597D476X9050Z8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9050Z8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-597D476X9050Z8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-597D476X9050Z8TDKR-ND
Tantalum Capacitors 718-597D476X9050Z8TDKR-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-597D476X9050Z8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-597D476X9050Z8TCT-ND
Tantalum Capacitors 718-597D476X9050Z8TCT-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-597D476X9050Z8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-597D476X9050Z8TTR-ND
Tantalum Capacitors 718-597D476X9050Z8TTR-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1193384-597D476X9050Z8T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1193384-597D476X9050Z8T
Capacitors - Tantalum Capacitors 1193384-597D476X9050Z8T
Win Source Part Number: 1193384-597D476X9050 Z8T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.252" (6.40mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 240mOhm Manufacturer Size Code: Z Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Alternative Parts (Cross-Reference): 597D476X9050Z8T.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 597D476X9050Z8T-ND,7 18-597D476X9050Z8TTR ,718-597D476X9050Z8T DKR,718-597D476X9050 Z8TCT RoHS Status: RoHS non-compliant

Win Source Part Number: 1193384-597D476X9050Z8T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 597D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 240mOhm
Manufacturer Size Code: Z
Package / Case: 3024 (7660 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Alternative Parts (Cross-Reference): 597D476X9050Z8T.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 597D476X9050Z8T-ND,718-597D476X9050Z8TTR,718-597D476X9050Z8TDKR,718-597D476X9050Z8TCT
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 597D476X9050Z8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D476X9050Z8T
Capacitors - Tantalum Capacitors 597D476X9050Z8T
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site
Tantalum Capacitors - 597D476X9050Z8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D476X9050Z8T
Tantalum Capacitors 597D476X9050Z8T
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-597D476X9050Z8T 718-597D476X9050Z8TDKR-ND 718-597D476X9050Z8TCT-ND 1193384-597D476X9050Z8T 597D476X9050Z8T 597D476X9050Z8T
Product Name SMD 47uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers