Vishay Intertechnology, Inc. Tantalum Capacitors - 597D476X9050Z2T 597D476X9050Z2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764167-597D476X9050Z 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3024 (7660 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±10% ESR (Equivalent Series Resistance): 240 mOhm Manufacturer Size Code: Z Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.254" (6.45mm) Voltage Rating DC: 50V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764167-597D476X9050Z 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3024 (7660 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±10% ESR (Equivalent Series Resistance): 240 mOhm Manufacturer Size Code: Z Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.254" (6.45mm) Voltage Rating DC: 50V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D476X9050Z2T - 764167-597D476X9050Z2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D476X9050Z2T
764167-597D476X9050Z2T
Tantalum Capacitors - 597D476X9050Z2T 764167-597D476X9050Z2T
Manufacturer: Vishay Sprague Win Source Part Number: 764167-597D476X9050Z 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3024 (7660 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±10% ESR (Equivalent Series Resistance): 240 mOhm Manufacturer Size Code: Z Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.254" (6.45mm) Voltage Rating DC: 50V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764167-597D476X9050Z2T
Series: TANTAMOUNT, 597D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 3024 (7660 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 240 mOhm
Manufacturer Size Code: Z
Categories: Capacitors
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Height - Seated (Maximum): 0.254" (6.45mm)
Voltage Rating DC: 50V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 50V Capacitor
59-597D476X9050Z2T
SMD 47uF 50V Capacitor 59-597D476X9050Z2T
47uF 50V Tantalum Capacitor, 240mR ESR, 125°C, SMD Product overview: 597D476X9050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9050Z2T can be used for catalog matching and distributor lookup.

47uF 50V Tantalum Capacitor, 240mR ESR, 125°C, SMD Product overview: 597D476X9050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9050Z2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1408-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1408-2-ND
Tantalum Capacitors 718-1408-2-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1408-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1408-6-ND
Tantalum Capacitors 718-1408-6-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1408-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1408-1-ND
Tantalum Capacitors 718-1408-1-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Capacitor, Tantalum, 47Uf, 50V, 3024; Capacitance Vishay - 71Y7996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 50V, 3024; Capacitance Vishay
71Y7996
Capacitor, Tantalum, 47Uf, 50V, 3024; Capacitance Vishay 71Y7996
CAPACITOR, TANTALUM, 47UF, 50V, 3024; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.24ohm; Manufacturer Size Code:Z; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 50V, 3024; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.24ohm; Manufacturer Size Code:Z; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tant, 47Uf, 50V, 3024, Reel; Capacitance Vishay - 57P6154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 47Uf, 50V, 3024, Reel; Capacitance Vishay
57P6154
Capacitor, Tant, 47Uf, 50V, 3024, Reel; Capacitance Vishay 57P6154
CAPACITOR, TANT, 47UF, 50V, 3024, REEL; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.24ohm; Manufacturer Size Code:Z; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes

CAPACITOR, TANT, 47UF, 50V, 3024, REEL; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.24ohm; Manufacturer Size Code:Z; Failure Rate:-; Ripple Current:1.1A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay - 70AH0604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay
70AH0604
Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay 70AH0604
CAP, 47UF, 50V, TANT, CASE Z ROHS COMPLIANT: YES

CAP, 47UF, 50V, TANT, CASE Z ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay - 14AJ3339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay
14AJ3339
Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay 14AJ3339
CAP, 47UF, 50V, TANT, CASE Z ROHS COMPLIANT: YES

CAP, 47UF, 50V, TANT, CASE Z ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 597D476X9050Z2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D476X9050Z2T
Tantalum Capacitors 597D476X9050Z2T
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D476X9050Z2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D476X9050Z2T
Capacitors - Tantalum Capacitors 597D476X9050Z2T
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site
CAP TANT 47UF 10% 50V 3024 - 874-597D476X9050Z2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 50V 3024
874-597D476X9050Z2T
CAP TANT 47UF 10% 50V 3024 874-597D476X9050Z2T
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site
Tantalum Capacitors - 597D476X9050Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D476X9050Z2T
Tantalum Capacitors 597D476X9050Z2T
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764167-597D476X9050Z2T 59-597D476X9050Z2T 718-1408-2-ND 718-1408-6-ND 71Y7996 70AH0604 597D476X9050Z2T 597D476X9050Z2T 874-597D476X9050Z2T 597D476X9050Z2T
Product Name Tantalum Capacitors - 597D476X9050Z2T SMD 47uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 47Uf, 50V, 3024; Capacitance Vishay Cap, 47Uf, 50V, Tant, Case Z Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 47UF 10% 50V 3024 Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers