47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
47uF 35V Tantalum Capacitor, 100mR ESR, 125°C, SMD, T/R Product overview: 597D476X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X9035R2T can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 35V 3024
TANTALUM CAPACITOR, 47UF, 10%, 35V, 10%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:R; Failure Rate:-; No. of Pins:2RoHS Compliant: Yes
CAP TANT 47UF 10% 35V 3024
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1631-1-ND | 718-1631-6-ND | 59-597D476X9035R2T | 597D476X9035R2T | 79R4684 | 597D476X9035R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10%, 35V, 10%, Smd, Full Reel; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |