Vishay Intertechnology, Inc. Tantalum Capacitors 597D337X96R3V2T

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1397-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1397-1-ND
Tantalum Capacitors 718-1397-1-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1397-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1397-6-ND
Tantalum Capacitors 718-1397-6-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1397-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1397-2-ND
Tantalum Capacitors 718-1397-2-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 38mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-597D337X96R3V2T
SMD 330uF 6.3V Capacitor 59-597D337X96R3V2T
330uF 6.3V Tantalum Capacitor, 38mR ESR, 125°C, SMD Product overview: 597D337X96R3V2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D337X96R3V2T can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Capacitor, 38mR ESR, 125°C, SMD Product overview: 597D337X96R3V2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D337X96R3V2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10%, 6.3V, 10%, Smd, Full Reel; Capacitance Vishay - 88K9602 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10%, 6.3V, 10%, Smd, Full Reel; Capacitance Vishay
88K9602
Tantalum Capacitor, 330Uf, 10%, 6.3V, 10%, Smd, Full Reel; Capacitance Vishay 88K9602
TANTALUM CAPACITOR, 330UF, 10%, 6.3V, 10%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:3017 [7543 Metric]; Capacitance Tolerance:± 10%; ESR:0.038ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10%, 6.3V, 10%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:3017 [7543 Metric]; Capacitance Tolerance:± 10%; ESR:0.038ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 597D337X96R3V2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D337X96R3V2T
Capacitors - Tantalum Capacitors 597D337X96R3V2T
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 597D337X96R3V2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D337X96R3V2T
Tantalum Capacitors 597D337X96R3V2T
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1397-1-ND 718-1397-6-ND 59-597D337X96R3V2T 88K9602 597D337X96R3V2T 597D337X96R3V2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 6.3V Capacitor Tantalum Capacitor, 330Uf, 10%, 6.3V, 10%, Smd, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers