330uF 20V Solid Tantalum Capacitor, 100mR ESR, 125°C, SMD Product overview: 597D337X0020H2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D337X0020H2T can be used for catalog matching and distributor lookup.
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
CAP TANT 330UF 20% 20V 3226
CAP TANT 330UF 20% 20V 3226
CAP TANT 330UF 20% 20V 3226
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-597D337X0020H2T | 718-597D337X0020H2TDKR-ND | 718-597D337X0020H2TCT-ND | 597D337X0020H2T | 597D337X0020H2T | 597D337X0020H2T |
| Product Name | SMD 330uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |