Vishay Precision Group Tantalum Capacitors 597D337X0010E2T

Description
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D337X0010E2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
597D337X0010E2T-ND
Tantalum Capacitors 597D337X0010E2T-ND
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D337X0010E2T - 856678-597D337X0010E2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D337X0010E2T
856678-597D337X0010E2T
Tantalum Capacitors - 597D337X0010E2T 856678-597D337X0010E2T
Manufacturer: Vishay Win Source Part Number: 856678-597D337X0010E 2T Series: TANTAMOUNT®, 597D Features: 330 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856678-597D337X0010E2T
Series: TANTAMOUNT®, 597D
Features: 330 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-597D337X0010E2T
SMD 330uF 10V Capacitor 59-597D337X0010E2T
Tantalum Capacitor 330uF 10V 20% SMD 125C 35mR Product overview: 597D337X0010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D337X0010E2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 10V 20% SMD 125C 35mR Product overview: 597D337X0010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D337X0010E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 330Uf, ±20%, 10V, 20%, Smd; Capacitance Vishay - 88K9599 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, ±20%, 10V, 20%, Smd; Capacitance Vishay
88K9599
Capacitor Tant, 330Uf, ±20%, 10V, 20%, Smd; Capacitance Vishay 88K9599
CAPACITOR TANT, 330UF, ±20%, 10V, 20%, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.5A RoHS Compliant: Yes

CAPACITOR TANT, 330UF, ±20%, 10V, 20%, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.5A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 597D337X0010E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D337X0010E2T
Tantalum Capacitors 597D337X0010E2T
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 597D337X0010E2T-ND 856678-597D337X0010E2T 59-597D337X0010E2T 88K9599 597D337X0010E2T
Product Name Tantalum Capacitors Tantalum Capacitors - 597D337X0010E2T SMD 330uF 10V Capacitor Capacitor Tant, 330Uf, ±20%, 10V, 20%, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details