Vishay Intertechnology, Inc. Tantalum Capacitors 597D227X9025M2T

Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2297-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2297-1-ND
Tantalum Capacitors 718-2297-1-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2297-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2297-2-ND
Tantalum Capacitors 718-2297-2-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2297-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2297-6-ND
Tantalum Capacitors 718-2297-6-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 25V Capacitor
59-597D227X9025M2T
SMD 220uF 25V Capacitor 59-597D227X9025M2T
220uF 25V Tantalum Capacitor, 100mR ESR, 125°C, SMD Product overview: 597D227X9025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X9025M2T can be used for catalog matching and distributor lookup.

220uF 25V Tantalum Capacitor, 100mR ESR, 125°C, SMD Product overview: 597D227X9025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X9025M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D227X9025M2T - 810387-597D227X9025M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D227X9025M2T
810387-597D227X9025M2T
Tantalum Capacitors - 597D227X9025M2T 810387-597D227X9025M2T
Manufacturer: Vishay Sprague Win Source Part Number: 810387-597D227X9025M 2T Packaging: Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±10% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: M Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.260" W (8.00mm x 6.60mm) Manufacturer Package: 3226 (8066 Metric) Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 2A (4 Weeks)

Manufacturer: Vishay Sprague
Win Source Part Number: 810387-597D227X9025M2T
Packaging: Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±10%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: M
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.260" W (8.00mm x 6.60mm)
Manufacturer Package: 3226 (8066 Metric)
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 2A (4 Weeks)

Buy Now
Tantalum Capacitors - 597D227X9025M2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D227X9025M2T
Tantalum Capacitors 597D227X9025M2T
CAP TANT 220UF 10% 25V 3226

CAP TANT 220UF 10% 25V 3226

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D227X9025M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D227X9025M2T
Capacitors - Tantalum Capacitors 597D227X9025M2T
CAP TANT 220UF 10% 25V 3226

CAP TANT 220UF 10% 25V 3226

Supplier's Site
Tantalum Capacitors - 597D227X9025M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D227X9025M2T
Tantalum Capacitors 597D227X9025M2T
CAP TANT 220UF 10% 25V 3226

CAP TANT 220UF 10% 25V 3226

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2297-1-ND 718-2297-6-ND 59-597D227X9025M2T 810387-597D227X9025M2T 597D227X9025M2T 597D227X9025M2T 597D227X9025M2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 25V Capacitor Tantalum Capacitors - 597D227X9025M2T Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers