TANTALUM CAPACITOR, 220UF, 10%, 20V, 10%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):20V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC0533 |
| Product Name | Tantalum Capacitor, 220Uf, 10%, 20V, 10%, Smd, Full Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 220 microF |