Vishay Intertechnology, Inc. Tantalum Capacitors 597D227X0025M2T

Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote
Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 220 µF, 25V tantalum capacitor (part number 70AH0602) features a maximum operating temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It has a capacitance tolerance of ±10% or ±20% and is designed for surface mount applications. The capacitor exhibits extremely low equivalent series resistance (ESR) and can handle ripple currents up to 4.1 A. It is compliant with RoHS standards and has 100% tin terminations. The dimensions of the capacitor are consistent with Case M specifications, making it suitable for various electronic applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The Vishay 220 µF, 25V tantalum capacitor (part number 70AH0602) features a maximum operating temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It has a capacitance tolerance of ±10% or ±20% and is designed for surface mount applications. The capacitor exhibits extremely low equivalent series resistance (ESR) and can handle ripple currents up to 4.1 A. It is compliant with RoHS standards and has 100% tin terminations. The dimensions of the capacitor are consistent with Case M specifications, making it suitable for various electronic applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1945-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1945-6-ND
Tantalum Capacitors 718-1945-6-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1945-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1945-1-ND
Tantalum Capacitors 718-1945-1-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1945-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1945-2-ND
Tantalum Capacitors 718-1945-2-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D227X0025M2T - 764165-597D227X0025M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D227X0025M2T
764165-597D227X0025M2T
Tantalum Capacitors - 597D227X0025M2T 764165-597D227X0025M2T
Manufacturer: Vishay Sprague Win Source Part Number: 764165-597D227X0025M 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3226 (8066 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: M Family Name: 597D Categories: Capacitors Dimension: 0.315" L x 0.260" W (8.00mm x 6.60mm) Height - Seated (Maximum): 0.157" (4.00mm) Voltage Rating DC: 25V Introduction Date: November 06, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764165-597D227X0025M2T
Series: TANTAMOUNT, 597D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 3226 (8066 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: M
Family Name: 597D
Categories: Capacitors
Dimension: 0.315" L x 0.260" W (8.00mm x 6.60mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Voltage Rating DC: 25V
Introduction Date: November 06, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 25V Capacitor
59-597D227X0025M2T
SMD 220uF 25V Capacitor 59-597D227X0025M2T
220uF 25V Tantalum Cap, 100mR ESR, 125C, SMD, 20% Tol Product overview: 597D227X0025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X0025M2T can be used for catalog matching and distributor lookup.

220uF 25V Tantalum Cap, 100mR ESR, 125C, SMD, 20% Tol Product overview: 597D227X0025M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X0025M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D227X0025M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D227X0025M2T
Tantalum Capacitors 597D227X0025M2T
CAP TANT 220UF 20% 25V 3226

CAP TANT 220UF 20% 25V 3226

Supplier's Site Datasheet
Cap, 220Uf, 25V, Tant, Case M Rohs Compliant Vishay - 70AH0602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Tant, Case M Rohs Compliant Vishay
70AH0602
Cap, 220Uf, 25V, Tant, Case M Rohs Compliant Vishay 70AH0602
CAP, 220UF, 25V, TANT, CASE M ROHS COMPLIANT: YES

CAP, 220UF, 25V, TANT, CASE M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D227X0025M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D227X0025M2T
Capacitors - Tantalum Capacitors 597D227X0025M2T
CAP TANT 220UF 20% 25V 3226

CAP TANT 220UF 20% 25V 3226

Supplier's Site
CAP TANT 220UF 25V 20% 3226 - 874-597D227X0025M2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 25V 20% 3226
874-597D227X0025M2T
CAP TANT 220UF 25V 20% 3226 874-597D227X0025M2T
CAP TANT 220UF 25V 20% 3226

CAP TANT 220UF 25V 20% 3226

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1945-6-ND 718-1945-1-ND 764165-597D227X0025M2T 59-597D227X0025M2T 597D227X0025M2T 70AH0602 597D227X0025M2T 874-597D227X0025M2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 597D227X0025M2T SMD 220uF 25V Capacitor Tantalum Capacitors Cap, 220Uf, 25V, Tant, Case M Rohs Compliant Vishay Capacitors - Tantalum Capacitors CAP TANT 220UF 25V 20% 3226
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details