Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 597D226X9063F2T

Description
Win Source Part Number: 1020080-597D226X9063 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.203" (5.16mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: F Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1407-2,718-1407- 1,718-1407-6
Request a Quote
Description
Win Source Part Number: 1020080-597D226X9063 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.203" (5.16mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: F Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1407-2,718-1407- 1,718-1407-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 22OºF, 63V tantalum capacitor (part number 70AH0601) features a capacitance tolerance of ±20% and is designed for surface mount applications. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by its ultra-low equivalent series resistance (ESR) and can handle ripple currents up to 2.9 A at 100 kHz. The component is RoHS compliant and comes with 100% tin terminations, ensuring compatibility with lead-free soldering processes. Its dimensions conform to Case F specifications, making it suitable for compact designs. This capacitor is ideal for applications requiring stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Vishay 22OºF, 63V tantalum capacitor (part number 70AH0601) features a capacitance tolerance of ±20% and is designed for surface mount applications. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by its ultra-low equivalent series resistance (ESR) and can handle ripple currents up to 2.9 A at 100 kHz. The component is RoHS compliant and comes with 100% tin terminations, ensuring compatibility with lead-free soldering processes. Its dimensions conform to Case F specifications, making it suitable for compact designs. This capacitor is ideal for applications requiring stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1020080-597D226X9063F2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1020080-597D226X9063F2T
Capacitors - Tantalum Capacitors 1020080-597D226X9063F2T
Win Source Part Number: 1020080-597D226X9063 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.203" (5.16mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: F Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1407-2,718-1407- 1,718-1407-6

Win Source Part Number: 1020080-597D226X9063F2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 597D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.203" (5.16mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 250mOhm
Manufacturer Size Code: F
Package / Case: 2924 (7361 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1407-2,718-1407-1,718-1407-6

Buy Now Datasheet
Tantalum Capacitors - 718-1407-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1407-6-ND
Tantalum Capacitors 718-1407-6-ND
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7361 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2924 (7361 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1407-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1407-2-ND
Tantalum Capacitors 718-1407-2-ND
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7361 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2924 (7361 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1407-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1407-1-ND
Tantalum Capacitors 718-1407-1-ND
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7361 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2924 (7361 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844806P
Tantalum Capacitors 6844806P
Capacitor Tantalum SMT 597D 63V 22uF

Capacitor Tantalum SMT 597D 63V 22uF

Supplier's Site
Tantalum Capacitors - 1708586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708586
Tantalum Capacitors 1708586
Capacitor Tantalum SMT 597D 63V 22uF

Capacitor Tantalum SMT 597D 63V 22uF

Supplier's Site
Singapore, Singapore
SMD 22uF 63V Capacitor
59-597D226X9063F2T
SMD 22uF 63V Capacitor 59-597D226X9063F2T
22uF 63V Tantalum Cap, 250mR ESR, 125C, SMD, 10% Tol Product overview: 597D226X9063F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 63V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X9063F2T can be used for catalog matching and distributor lookup.

22uF 63V Tantalum Cap, 250mR ESR, 125C, SMD, 10% Tol Product overview: 597D226X9063F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 63V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X9063F2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay - 70AH0601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay
70AH0601
Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay 70AH0601
CAP, 22UF, 63V, TANT, CASE F ROHS COMPLIANT: YES

CAP, 22UF, 63V, TANT, CASE F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor, Tant, 22Uf, 63V, 3024, Reel; Capacitance Vishay - 24R2511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 22Uf, 63V, 3024, Reel; Capacitance Vishay
24R2511
Capacitor, Tant, 22Uf, 63V, 3024, Reel; Capacitance Vishay 24R2511
CAPACITOR, TANT, 22UF, 63V, 3024, REEL; Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANT, 22UF, 63V, 3024, REEL; Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 22Uf, 63V, 3024; Capacitance Vishay - 71Y7995 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 63V, 3024; Capacitance Vishay
71Y7995
Capacitor, Tantalum, 22Uf, 63V, 3024; Capacitance Vishay 71Y7995
CAPACITOR, TANTALUM, 22UF, 63V, 3024; Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 63V, 3024; Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 597D226X9063F2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D226X9063F2T
Capacitors - Tantalum Capacitors 597D226X9063F2T
CAP TANT 22UF 10% 63V 2924

CAP TANT 22UF 10% 63V 2924

Supplier's Site
Tantalum Capacitors - 597D226X9063F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D226X9063F2T
Tantalum Capacitors 597D226X9063F2T
CAP TANT 22UF 10% 63V 2924

CAP TANT 22UF 10% 63V 2924

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1020080-597D226X9063F2T 718-1407-6-ND 718-1407-2-ND 6844806P 1708586 59-597D226X9063F2T 70AH0601 24R2511 597D226X9063F2T 597D226X9063F2T
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 63V Capacitor Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay Capacitor, Tant, 22Uf, 63V, 3024, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details