Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1A; Product Length:7.6mm; Product Width:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC5708 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 22 microF |