Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 597D226X0063F2T

Description
Win Source Part Number: 1134752-597D226X0063 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.201" (5.10mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: F Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Alternative Parts (Cross-Reference): 597D226X0063F2T.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1933-6,718-1933- 1,597D226X0063F2T-ND ,718-1933-2
Request a Quote Datasheet
Description
Win Source Part Number: 1134752-597D226X0063 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.201" (5.10mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: F Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Alternative Parts (Cross-Reference): 597D226X0063F2T.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1933-6,718-1933- 1,597D226X0063F2T-ND ,718-1933-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1134752-597D226X0063F2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1134752-597D226X0063F2T
Capacitors - Tantalum Capacitors 1134752-597D226X0063F2T
Win Source Part Number: 1134752-597D226X0063 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.201" (5.10mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: F Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Alternative Parts (Cross-Reference): 597D226X0063F2T.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1933-6,718-1933- 1,597D226X0063F2T-ND ,718-1933-2

Win Source Part Number: 1134752-597D226X0063F2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 597D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 250mOhm
Manufacturer Size Code: F
Package / Case: 3024 (7660 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Alternative Parts (Cross-Reference): 597D226X0063F2T.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1933-6,718-1933-1,597D226X0063F2T-ND,718-1933-2

Buy Now Datasheet
Tantalum Capacitors - 718-1933-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1933-2-ND
Tantalum Capacitors 718-1933-2-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1933-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1933-1-ND
Tantalum Capacitors 718-1933-1-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1933-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1933-6-ND
Tantalum Capacitors 718-1933-6-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 63V 22uF Capacitor
59-597D226X0063F2T
SMD 63V 22uF Capacitor 59-597D226X0063F2T
63V 22uF Tantalum Capacitor, SMD, 250mR ESR Product overview: 597D226X0063F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X0063F2T can be used for catalog matching and distributor lookup.

63V 22uF Tantalum Capacitor, SMD, 250mR ESR Product overview: 597D226X0063F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X0063F2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D226X0063F2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D226X0063F2T
Capacitors - Tantalum Capacitors 597D226X0063F2T
CAP TANT 22UF 20% 63V 3024

CAP TANT 22UF 20% 63V 3024

Supplier's Site
Tantalum Capacitor, 22Uf, 20%, 63V, 20%, Smd, Full Reel; Capacitance Vishay - 79R4675 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20%, 63V, 20%, Smd, Full Reel; Capacitance Vishay
79R4675
Tantalum Capacitor, 22Uf, 20%, 63V, 20%, Smd, Full Reel; Capacitance Vishay 79R4675
TANTALUM CAPACITOR, 22UF, 20%, 63V, 20%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20%, 63V, 20%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):63V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:F; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] Rohs Compliant Vishay - 97M3486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] Rohs Compliant Vishay
97M3486
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] Rohs Compliant Vishay 97M3486
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay - 66AH8493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay
66AH8493
Cap, 22Uf, 63V, Tant, Case F Rohs Compliant Vishay 66AH8493
CAP, 22UF, 63V, TANT, CASE F ROHS COMPLIANT: YES

CAP, 22UF, 63V, TANT, CASE F ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 597D226X0063F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D226X0063F2T
Tantalum Capacitors 597D226X0063F2T
CAP TANT 22UF 20% 63V 3024

CAP TANT 22UF 20% 63V 3024

Supplier's Site Datasheet
Tantalum Capacitors - 597D226X0063F2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D226X0063F2T
Tantalum Capacitors 597D226X0063F2T
CAP TANT 22UF 20% 63V 3024

CAP TANT 22UF 20% 63V 3024

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1134752-597D226X0063F2T 718-1933-2-ND 718-1933-6-ND 59-597D226X0063F2T 597D226X0063F2T 79R4675 97M3486 597D226X0063F2T 597D226X0063F2T
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 63V 22uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 20%, 63V, 20%, Smd, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers