22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
CAP TANT 22UF 20% 50V 3024
CAP TANT 22UF 20% 50V 3024
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 597D226X0050R8T-ND | 597D226X0050R8T | 15N6490 | 597D226X0050R8T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 597D226X0050R8T Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |