1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 15mOhm
CAPACITOR TANT, 1500UF, ±20%, 4V, 20%, SMD; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:3022 [7655 Metric]; Capacitance Tolerance:± 20%; ESR:0.015ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.9A RoHS Compliant: Yes
CAP TANT 1500UF 20% 4V 3024
CAP TANT 1500UF 20% 4V 3024
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 597D158X0004R2T-ND | 83R7468 | 597D158X0004R2T | 597D158X0004R2T |
| Product Name | Tantalum Capacitors | Capacitor Tant, 1500Uf, ±20%, 4V, 20%, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |