Vishay Precision Group Tantalum Capacitors - 597D157X9025F2T 597D157X9025F2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764163-597D157X9025F 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2924 (7361 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 80 mOhm Manufacturer Size Code: F Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.203" (5.16mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764163-597D157X9025F 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2924 (7361 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 80 mOhm Manufacturer Size Code: F Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.203" (5.16mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D157X9025F2T - 764163-597D157X9025F2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D157X9025F2T
764163-597D157X9025F2T
Tantalum Capacitors - 597D157X9025F2T 764163-597D157X9025F2T
Manufacturer: Vishay Sprague Win Source Part Number: 764163-597D157X9025F 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2924 (7361 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 80 mOhm Manufacturer Size Code: F Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.203" (5.16mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764163-597D157X9025F2T
Series: TANTAMOUNT, 597D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2924 (7361 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 80 mOhm
Manufacturer Size Code: F
Categories: Capacitors
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Height - Seated (Maximum): 0.203" (5.16mm)
Voltage Rating DC: 25V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 25V Capacitor
59-597D157X9025F2T
SMD 150uF 25V Capacitor 59-597D157X9025F2T
150uF 25V Tantalum Cap, 80mR ESR, 125C, SMD, 10% Product overview: 597D157X9025F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D157X9025F2T can be used for catalog matching and distributor lookup.

150uF 25V Tantalum Cap, 80mR ESR, 125C, SMD, 10% Product overview: 597D157X9025F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D157X9025F2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1632-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1632-1-ND
Tantalum Capacitors 718-1632-1-ND
150µF Conformal Coated Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm

150µF Conformal Coated Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1632-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1632-6-ND
Tantalum Capacitors 718-1632-6-ND
150µF Conformal Coated Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm

150µF Conformal Coated Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1632-2-ND
Tantalum Capacitors 718-1632-2-ND
150µF Conformal Coated Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm

150µF Conformal Coated Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 597D157X9025F2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D157X9025F2T
Capacitors - Tantalum Capacitors 597D157X9025F2T
CAP TANT 150UF 10% 25V 2924

CAP TANT 150UF 10% 25V 2924

Supplier's Site
Tantalum Capacitors - 597D157X9025F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D157X9025F2T
Tantalum Capacitors 597D157X9025F2T
CAP TANT 150UF 10% 25V 2924

CAP TANT 150UF 10% 25V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10%, 25V, 10%, Smd, Full Reel; Capacitance Vishay - 79R4672 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10%, 25V, 10%, Smd, Full Reel; Capacitance Vishay
79R4672
Tantalum Capacitor, 150Uf, 10%, 25V, 10%, Smd, Full Reel; Capacitance Vishay 79R4672
TANTALUM CAPACITOR, 150UF, 10%, 25V, 10%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):25V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:F; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10%, 25V, 10%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):25V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:F; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 25V, Tant, Case F Rohs Compliant Vishay - 70AH0600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 25V, Tant, Case F Rohs Compliant Vishay
70AH0600
Cap, 150Uf, 25V, Tant, Case F Rohs Compliant Vishay 70AH0600
CAP, 150UF, 25V, TANT, CASE F ROHS COMPLIANT: YES

CAP, 150UF, 25V, TANT, CASE F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 597D157X9025F2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D157X9025F2T
Tantalum Capacitors 597D157X9025F2T
CAP TANT 150UF 10% 25V 2924

CAP TANT 150UF 10% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764163-597D157X9025F2T 59-597D157X9025F2T 718-1632-1-ND 718-1632-6-ND 597D157X9025F2T 597D157X9025F2T 79R4672 70AH0600 597D157X9025F2T
Product Name Tantalum Capacitors - 597D157X9025F2T SMD 150uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 10%, 25V, 10%, Smd, Full Reel; Capacitance Vishay Cap, 150Uf, 25V, Tant, Case F Rohs Compliant Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details