Vishay Intertechnology, Inc. Tantalum Capacitors 597D156X9063R2T

Description
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1944-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1944-6-ND
Tantalum Capacitors 718-1944-6-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1944-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1944-1-ND
Tantalum Capacitors 718-1944-1-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1944-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1944-2-ND
Tantalum Capacitors 718-1944-2-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 63V Capacitor
59-597D156X9063R2T
SMD 15uF 63V Capacitor 59-597D156X9063R2T
15uF 63V Solid Tantalum Capacitor, 400mR ESR, 125°C, SMD Product overview: 597D156X9063R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 63V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D156X9063R2T can be used for catalog matching and distributor lookup.

15uF 63V Solid Tantalum Capacitor, 400mR ESR, 125°C, SMD Product overview: 597D156X9063R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 63V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D156X9063R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - Solid SMD 15uF 63volts 10% R case Conformal - 874-597D156X9063R2T - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 15uF 63volts 10% R case Conformal
874-597D156X9063R2T
Tantalum Capacitors - Solid SMD 15uF 63volts 10% R case Conformal 874-597D156X9063R2T
Tantalum Capacitors - Solid SMD 15uF 63volts 10% R case Conformal

Tantalum Capacitors - Solid SMD 15uF 63volts 10% R case Conformal

Supplier's Site
Tantalum Capacitors - 597D156X9063R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D156X9063R2T
Tantalum Capacitors 597D156X9063R2T
CAP TANT 15UF 10% 63V 3024

CAP TANT 15UF 10% 63V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D156X9063R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D156X9063R2T
Capacitors - Tantalum Capacitors 597D156X9063R2T
CAP TANT 15UF 10% 63V 3024

CAP TANT 15UF 10% 63V 3024

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1944-6-ND 718-1944-1-ND 59-597D156X9063R2T 874-597D156X9063R2T 597D156X9063R2T 597D156X9063R2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 63V Capacitor Tantalum Capacitors - Solid SMD 15uF 63volts 10% R case Conformal Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details