The Tantalum Capacitor part number 597D156X9050E8T from Lingto Electronic Limited features a capacitance of 15 µF with a voltage rating of 50 V. It has a capacitance tolerance of ±10% and is designed for surface mount applications. The capacitor exhibits extremely low equivalent series resistance (ESR) and can handle ripple currents up to 2.9 A. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The device is compliant with moisture sensitivity level 2a and is available with 100% tin terminations. This capacitor is suitable for applications requiring reliable performance in compact designs.
15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
CAP TANT 15UF 10% 50V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 597D156X9050E8T-ND | 597D156X9050E8T | 79R4669 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 597D156X9050E8T Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF |