15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm
CAP TANT 15UF 20% 50V 2917
CAP TANT 15UF 20% 50V 2917
CAPACITOR TANT, 15UF, ±20%, 50V, 20%, SMD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm; MSL:MSL 2A - 4 weeks; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 597D156X0050E2T-ND | 597D156X0050E2T | 597D156X0050E2T | 79R4665 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 15Uf, ±20%, 50V, 20%, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |