Vishay Precision Group Tantalum Capacitors - 597D108X9010F2T 597D108X9010F2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 729100-597D108X9010F 2T Packaging: Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 1000μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: F Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3024 (7660 Metric) Height - Seated (Maximum): 0.203" (5.16mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 729100-597D108X9010F 2T Packaging: Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 1000μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: F Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3024 (7660 Metric) Height - Seated (Maximum): 0.203" (5.16mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D108X9010F2T - 729100-597D108X9010F2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D108X9010F2T
729100-597D108X9010F2T
Tantalum Capacitors - 597D108X9010F2T 729100-597D108X9010F2T
Manufacturer: Vishay Sprague Win Source Part Number: 729100-597D108X9010F 2T Packaging: Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 1000μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: F Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 3024 (7660 Metric) Height - Seated (Maximum): 0.203" (5.16mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 729100-597D108X9010F2T
Packaging: Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 1000μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 120mOhm
Manufacturer Size Code: F
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 3024 (7660 Metric)
Height - Seated (Maximum): 0.203" (5.16mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)

Buy Now
Singapore, Singapore
SMD 1000uF 10V Capacitor
59-597D108X9010F2T
SMD 1000uF 10V Capacitor 59-597D108X9010F2T
Tantalum Cap 1000uF 10V 120mR SMD 10% 125C Product overview: 597D108X9010F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X9010F2T can be used for catalog matching and distributor lookup.

Tantalum Cap 1000uF 10V 120mR SMD 10% 125C Product overview: 597D108X9010F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X9010F2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1630-2-ND
Tantalum Capacitors 718-1630-2-ND
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1630-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1630-6-ND
Tantalum Capacitors 718-1630-6-ND
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1630-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1630-1-ND
Tantalum Capacitors 718-1630-1-ND
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 8717295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8717295
Tantalum Capacitors 8717295
Capacitor Tantalum 597D 1000uF 10V CAS F

Capacitor Tantalum 597D 1000uF 10V CAS F

Supplier's Site
Tantalum Capacitors - 8717295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8717295P
Tantalum Capacitors 8717295P
Capacitor Tantalum 597D 1000uF 10V CAS F

Capacitor Tantalum 597D 1000uF 10V CAS F

Supplier's Site
Tantalum Capacitors - 1708670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708670
Tantalum Capacitors 1708670
Capacitor Tantalum 597D 1000uF 10V CAS F

Capacitor Tantalum 597D 1000uF 10V CAS F

Supplier's Site
Tantalum Capacitor, 1000Uf, 10%, 10V, 10%, Smd, Full Reel; Capacitance Vishay - 79R4664 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1000Uf, 10%, 10V, 10%, Smd, Full Reel; Capacitance Vishay
79R4664
Tantalum Capacitor, 1000Uf, 10%, 10V, 10%, Smd, Full Reel; Capacitance Vishay 79R4664
TANTALUM CAPACITOR, 1000UF, 10%, 10V, 10%, SMD, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.12ohm; Manufacturer Size Code:F; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1000UF, 10%, 10V, 10%, SMD, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.12ohm; Manufacturer Size Code:F; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 1000 F, 10%, 10 V Rohs Compliant Vishay - 84R1270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 1000 F, 10%, 10 V Rohs Compliant Vishay
84R1270
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 1000 F, 10%, 10 V Rohs Compliant Vishay 84R1270
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 1000 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 1000 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D108X9010F2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D108X9010F2T
Capacitors - Tantalum Capacitors 597D108X9010F2T
CAP TANT 1000UF 10% 10V 2924

CAP TANT 1000UF 10% 10V 2924

Supplier's Site
Tantalum Capacitors - 597D108X9010F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D108X9010F2T
Tantalum Capacitors 597D108X9010F2T
CAP TANT 1000UF 10% 10V 2924

CAP TANT 1000UF 10% 10V 2924

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 729100-597D108X9010F2T 59-597D108X9010F2T 718-1630-2-ND 718-1630-6-ND 8717295 8717295P 79R4664 84R1270 597D108X9010F2T 597D108X9010F2T
Product Name Tantalum Capacitors - 597D108X9010F2T SMD 1000uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1000Uf, 10%, 10V, 10%, Smd, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 1000 F, 10%, 10 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3654-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details