1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm
CAP TANT 1000UF 20% 10V 3024
CAPACITOR TANT, 1000UF, ±20%, 10V, 20%, SMD; Capacitance:1000µF; Voltage(DC):10V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1.4A RoHS Compliant: Yes
CAP TANT 1000UF 20% 10V 3024
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 597D108X0010F2T-ND | 597D108X0010F2T | 79R4663 | 597D108X0010F2T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1000Uf, ±20%, 10V, 20%, Smd; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |