Vishay Precision Group Tantalum Capacitors 597D107X0035F2T

Description
Capacitor Tantalum 597D 100uF 35V CASE F
Request a Quote Datasheet
Description
Capacitor Tantalum 597D 100uF 35V CASE F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 8717327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8717327P
Tantalum Capacitors 8717327P
Capacitor Tantalum 597D 100uF 35V CASE F

Capacitor Tantalum 597D 100uF 35V CASE F

Supplier's Site
Tantalum Capacitors - 8717327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8717327
Tantalum Capacitors 8717327
Capacitor Tantalum 597D 100uF 35V CASE F

Capacitor Tantalum 597D 100uF 35V CASE F

Supplier's Site
Tantalum Capacitors - 1708677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708677
Tantalum Capacitors 1708677
Capacitor Tantalum 597D 100uF 35V CASE F

Capacitor Tantalum 597D 100uF 35V CASE F

Supplier's Site
Capacitors - Tantalum Capacitors - 1182681-597D107X0035F2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1182681-597D107X0035F2T
Capacitors - Tantalum Capacitors 1182681-597D107X0035F2T
Win Source Part Number: 1182681-597D107X0035 F2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.201" (5.10mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: F Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Alternative Parts (Cross-Reference): 597D107X0035F2T.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 597D107X0035F2T-ND,7 18-1942-2,718-1942-1 ,718-1942-6

Win Source Part Number: 1182681-597D107X0035F2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 597D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: F
Package / Case: 3024 (7660 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Alternative Parts (Cross-Reference): 597D107X0035F2T.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 597D107X0035F2T-ND,718-1942-2,718-1942-1,718-1942-6

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 35V Capacitor
59-597D107X0035F2T
SMD 100uF 35V Capacitor 59-597D107X0035F2T
100uF 35V Tantalum Capacitor, 3024 SMD, 100mR ESR Product overview: 597D107X0035F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D107X0035F2T can be used for catalog matching and distributor lookup.

100uF 35V Tantalum Capacitor, 3024 SMD, 100mR ESR Product overview: 597D107X0035F2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D107X0035F2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1942-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1942-6-ND
Tantalum Capacitors 718-1942-6-ND
100µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

100µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1942-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1942-1-ND
Tantalum Capacitors 718-1942-1-ND
100µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

100µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1942-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1942-2-ND
Tantalum Capacitors 718-1942-2-ND
100µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

100µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D107X0035F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D107X0035F2T
Tantalum Capacitors 597D107X0035F2T
CAP TANT 100UF 20% 35V 3024

CAP TANT 100UF 20% 35V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D107X0035F2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D107X0035F2T
Capacitors - Tantalum Capacitors 597D107X0035F2T
CAP TANT 100UF 20% 35V 3024

CAP TANT 100UF 20% 35V 3024

Supplier's Site
Tantalum Capacitors - 597D107X0035F2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D107X0035F2T
Tantalum Capacitors 597D107X0035F2T
CAP TANT 100UF 20% 35V 3024

CAP TANT 100UF 20% 35V 3024

Supplier's Site Datasheet
Capacitor, Tantalum, 100Uf, 35V, 3024; Capacitance Vishay - 71Y7994 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 35V, 3024; Capacitance Vishay
71Y7994
Capacitor, Tantalum, 100Uf, 35V, 3024; Capacitance Vishay 71Y7994
CAPACITOR, TANTALUM, 100UF, 35V, 3024; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1.6A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 35V, 3024; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1.6A RoHS Compliant: Yes

Supplier's Site
Capacitor, Tant, 100Uf, 35V, 3024, Reel; Capacitance Vishay - 68W9853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 100Uf, 35V, 3024, Reel; Capacitance Vishay
68W9853
Capacitor, Tant, 100Uf, 35V, 3024, Reel; Capacitance Vishay 68W9853
CAPACITOR, TANT, 100UF, 35V, 3024, REEL; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1.6A RoHS Compliant: Yes

CAPACITOR, TANT, 100UF, 35V, 3024, REEL; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:3024 [7660 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:1.6A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 35V, Tant, Case F Rohs Compliant Vishay - 69AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Tant, Case F Rohs Compliant Vishay
69AH5025
Cap, 100Uf, 35V, Tant, Case F Rohs Compliant Vishay 69AH5025
CAP, 100UF, 35V, TANT, CASE F ROHS COMPLIANT: YES

CAP, 100UF, 35V, TANT, CASE F ROHS COMPLIANT: YES

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 100 F, 20%, 35 V Rohs Compliant Vishay - 79X2793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 100 F, 20%, 35 V Rohs Compliant Vishay
79X2793
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 100 F, 20%, 35 V Rohs Compliant Vishay 79X2793
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 100 F, 20%, 35 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 100 F, 20%, 35 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8717327P 8717327 1182681-597D107X0035F2T 59-597D107X0035F2T 718-1942-6-ND 718-1942-1-ND 597D107X0035F2T 597D107X0035F2T 597D107X0035F2T 71Y7994 69AH5025
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 100uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 100Uf, 35V, 3024; Capacitance Vishay Cap, 100Uf, 35V, Tant, Case F Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers