Vishay Intertechnology, Inc. Tantalum Capacitors 597D106X9063D2T

Description
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2295-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2295-1-ND
Tantalum Capacitors 718-2295-1-ND
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2295-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2295-2-ND
Tantalum Capacitors 718-2295-2-ND
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2295-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2295-6-ND
Tantalum Capacitors 718-2295-6-ND
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 63V 0.4 Ohm Capacitor
59-597D106X9063D2T
SMD 10uF 63V 0.4 Ohm Capacitor 59-597D106X9063D2T
Cap Tant Solid 10uF 63V D CASE 10% (7.6 X 4.4 X 3.5mm) Pad SMD 0.4 Ohm 125°C T/R Product overview: 597D106X9063D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D106X9063D2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 63V D CASE 10% (7.6 X 4.4 X 3.5mm) Pad SMD 0.4 Ohm 125°C T/R Product overview: 597D106X9063D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D106X9063D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D106X9063D2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
597D106X9063D2T
Capacitors - Tantalum Capacitors 597D106X9063D2T
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site
Tantalum Capacitors - 597D106X9063D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D106X9063D2T
Tantalum Capacitors 597D106X9063D2T
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2295-1-ND 718-2295-6-ND 59-597D106X9063D2T 597D106X9063D2T 597D106X9063D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 63V 0.4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details