Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8996101M2A 5962-8996101M2A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055459-5962-8996101 M2A Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055459-5962-8996101 M2A Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8996101M2A - 1055459-5962-8996101M2A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8996101M2A
1055459-5962-8996101M2A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8996101M2A 1055459-5962-8996101M2A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055459-5962-8996101 M2A Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055459-5962-8996101M2A
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055459-5962-8996101M2A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8996101M2A
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC153DB,112 - Rochester Electronics
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers