Vishay Intertechnology, Inc. Tantalum Capacitors - 595D686X9025R2T 595D686X9025R2T

Description
Manufacturer: Vishay Win Source Part Number: 907564-595D686X9025R 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2824 (7260 Metric) 200mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-595D686X9025R2TT R, 595D686X9025R2T-ND, 718-595D686X9025R2TC T, 718-595D686X9025R2TD KR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 907564-595D686X9025R 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2824 (7260 Metric) 200mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-595D686X9025R2TT R, 595D686X9025R2T-ND, 718-595D686X9025R2TC T, 718-595D686X9025R2TD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D686X9025R2T - 907564-595D686X9025R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D686X9025R2T
907564-595D686X9025R2T
Tantalum Capacitors - 595D686X9025R2T 907564-595D686X9025R2T
Manufacturer: Vishay Win Source Part Number: 907564-595D686X9025R 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2824 (7260 Metric) 200mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-595D686X9025R2TT R, 595D686X9025R2T-ND, 718-595D686X9025R2TC T, 718-595D686X9025R2TD KR

Manufacturer: Vishay
Win Source Part Number: 907564-595D686X9025R2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 2824 (7260 Metric) 200mOhm
Package: 2824 (7260 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-595D686X9025R2TTR, 595D686X9025R2T-ND, 718-595D686X9025R2TCT, 718-595D686X9025R2TDKR

Buy Now Datasheet
Tantalum Capacitors - 718-595D686X9025R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D686X9025R2TDKR-ND
Tantalum Capacitors 718-595D686X9025R2TDKR-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D686X9025R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D686X9025R2TCT-ND
Tantalum Capacitors 718-595D686X9025R2TCT-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D686X9025R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D686X9025R2TTR-ND
Tantalum Capacitors 718-595D686X9025R2TTR-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V Capacitor
59-595D686X9025R2T
SMD 68uF 25V Capacitor 59-595D686X9025R2T
68uF 25V Tantalum Cap, 200mR ESR, 125C, SMD, 10% Product overview: 595D686X9025R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X9025R2T can be used for catalog matching and distributor lookup.

68uF 25V Tantalum Cap, 200mR ESR, 125C, SMD, 10% Product overview: 595D686X9025R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X9025R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay - 95F9801 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay
95F9801
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay 95F9801
TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.1, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.1, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12ARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay - 07J7408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay
07J7408
Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay 07J7408
CAPACITOR TANT, 68UF, 25V, 0.2 OHM, 0.1, SMD; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.2 OHM, 0.1, SMD; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D686X9025R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D686X9025R2T
Tantalum Capacitors 595D686X9025R2T
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet
CAP TANT 68UF 25V 10% 2824 - 874-595D686X9025R2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 25V 10% 2824
874-595D686X9025R2T
CAP TANT 68UF 25V 10% 2824 874-595D686X9025R2T
CAP TANT 68UF 25V 10% 2824

CAP TANT 68UF 25V 10% 2824

Supplier's Site
Tantalum Capacitors - 595D686X9025R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D686X9025R2T
Tantalum Capacitors 595D686X9025R2T
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 907564-595D686X9025R2T 718-595D686X9025R2TDKR-ND 718-595D686X9025R2TCT-ND 59-595D686X9025R2T 95F9801 07J7408 595D686X9025R2T 874-595D686X9025R2T 595D686X9025R2T
Product Name Tantalum Capacitors - 595D686X9025R2T Tantalum Capacitors Tantalum Capacitors SMD 68uF 25V Capacitor Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors CAP TANT 68UF 25V 10% 2824 Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers