Vishay Precision Group SMD 68uF 10V Capacitor 595D686X9010C2T

Description
68uF 10V Tantalum Cap, 2812 SMD, 125C, 10% Product overview: 595D686X9010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X9010C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 10V Tantalum Cap, 2812 SMD, 125C, 10% Product overview: 595D686X9010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X9010C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 10V Capacitor
59-595D686X9010C2T
SMD 68uF 10V Capacitor 59-595D686X9010C2T
68uF 10V Tantalum Cap, 2812 SMD, 125C, 10% Product overview: 595D686X9010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X9010C2T can be used for catalog matching and distributor lookup.

68uF 10V Tantalum Cap, 2812 SMD, 125C, 10% Product overview: 595D686X9010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X9010C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D686X9010C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D686X9010C2TCT-ND
Tantalum Capacitors 718-595D686X9010C2TCT-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D686X9010C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D686X9010C2TTR-ND
Tantalum Capacitors 718-595D686X9010C2TTR-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D686X9010C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D686X9010C2TDKR-ND
Tantalum Capacitors 718-595D686X9010C2TDKR-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844780
Tantalum Capacitors 6844780
Capacitor Tantalum SMT 595D 10V 68uF

Capacitor Tantalum SMT 595D 10V 68uF

Supplier's Site
Tantalum Capacitors - 6844780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844780P
Tantalum Capacitors 6844780P
Capacitor Tantalum SMT 595D 10V 68uF

Capacitor Tantalum SMT 595D 10V 68uF

Supplier's Site
Tantalum Capacitors - 1731486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731486
Tantalum Capacitors 1731486
Capacitor Tantalum SMT 595D 10V 68uF

Capacitor Tantalum SMT 595D 10V 68uF

Supplier's Site
Tantalum Capacitors - 595D686X9010C2T - 856654-595D686X9010C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D686X9010C2T
856654-595D686X9010C2T
Tantalum Capacitors - 595D686X9010C2T 856654-595D686X9010C2T
Manufacturer: Vishay Win Source Part Number: 856654-595D686X9010C 2T Series: TANTAMOUNT®, 595D Features: 68 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 595D686X9010C2T-ND, 718-595D686X9010C2TD KR, 718-595D686X9010C2TT R, 718-595D686X9010C2TC T

Manufacturer: Vishay
Win Source Part Number: 856654-595D686X9010C2T
Series: TANTAMOUNT®, 595D
Features: 68 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 595D686X9010C2T-ND, 718-595D686X9010C2TDKR, 718-595D686X9010C2TTR, 718-595D686X9010C2TCT

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D686X9010C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D686X9010C2T
Capacitors - Tantalum Capacitors 595D686X9010C2T
CAP TANT 68UF 10% 10V 2812

CAP TANT 68UF 10% 10V 2812

Supplier's Site
Tantalum Capacitors - 595D686X9010C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D686X9010C2T
Tantalum Capacitors 595D686X9010C2T
CAP TANT 68UF 10% 10V 2812

CAP TANT 68UF 10% 10V 2812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D686X9010C2T 718-595D686X9010C2TCT-ND 718-595D686X9010C2TDKR-ND 6844780 6844780P 856654-595D686X9010C2T 595D686X9010C2T 595D686X9010C2T
Product Name SMD 68uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 595D686X9010C2T Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details