Vishay Intertechnology, Inc. Tantalum Capacitors 595D686X06R3B2T

Description
68µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D686X06R3B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D686X06R3B2T-ND
Tantalum Capacitors 595D686X06R3B2T-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

68µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 6.3V 0.55 Ohm Capacitor
59-595D686X06R3B2T
SMD 68uF 6.3V 0.55 Ohm Capacitor 59-595D686X06R3B2T
Cap Tant Solid 68uF 6.3V B CASE 20% (4 X 2.8 X 1.9mm) Pad SMD 0.55 Ohm 125°C T/R Product overview: 595D686X06R3B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.55 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.55 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X06R3B2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V B CASE 20% (4 X 2.8 X 1.9mm) Pad SMD 0.55 Ohm 125°C T/R Product overview: 595D686X06R3B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.55 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.55 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X06R3B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D686X06R3B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D686X06R3B2T
Capacitors - Tantalum Capacitors 595D686X06R3B2T
CAP TANT 68UF 20% 6.3V 1611

CAP TANT 68UF 20% 6.3V 1611

Supplier's Site
Tantalum Capacitors - 595D686X06R3B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D686X06R3B2T
Tantalum Capacitors 595D686X06R3B2T
CAP TANT 68UF 20% 6.3V 1611

CAP TANT 68UF 20% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 595D686X06R3B2T-ND 59-595D686X06R3B2T 595D686X06R3B2T 595D686X06R3B2T
Product Name Tantalum Capacitors SMD 68uF 6.3V 0.55 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details