The 595D686X0025R8T is a solid tantalum chip capacitor with a capacitance of 68 OºF and a voltage rating of 25 V. It features a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is moisture sensitivity level 2a and is available with 100% tin terminations. It is packaged in tape and reel format, suitable for automated assembly processes. The maximum dissipation factor at 120 Hz is specified, along with a maximum ESR of 0.55 Ω at 100 kHz. This component is designed for applications requiring reliable performance in compact electronic devices.
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
CAP TANT 68UF 20% 25V 2824
CAP TANT 68UF 20% 25V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D686X0025R8T-ND | 595D686X0025R8T | 595D686X0025R8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |